Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
15,064
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
15,064
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
15,064
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
15,064
in stock
|
Buy Now | |
Farnell
from US$1.13
|
12,100
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$0.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3.1A |
Pin Diameter | 1.02mm, .04in |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Grade | Standard |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Post Length | .427in, 10.85mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts 20Df Pin Post Br/Au |Amp Te Connectivity 4-745287-7 | Newark Electronics |
D-Sub Contacts 20DF PIN POST BR/AU | Rapid Electronics |
TE Connectivity Contact PIN 20 Size Solder ST Cable Mount Loose | Distrelec |
Contact PIN Solder ST Cable Mount Loose Piece | Avnet America |
Special Order: 20 DF PIN CONTACT DUPLEX/LP Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Termination Method to Wire & Cable: Solder Pin Gold Snap-In Size 20 | Connector Contact | Part Number: 4-745287-7 | Internal Number: 4-745287-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE Series D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-745287-7?
Additional datasheets, footprints and schematics for 4-745287-7 are listed on our Part Details page. You can also find images and similar parts to 4-745287-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-745287-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-745287-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-745287-7 fall under?
The 4-745287-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 4-745287-7 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-745287-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-745287-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-745287-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-745287-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-745287-7 often in real-time on the comparison pages.
What if I can't find stock of 4-745287-7?
You can fill out our help required form which you can use to request a quote for 4-745287-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.