Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.16
|
127
in stock
|
Buy Now | |
Heilind Electronics
from US$2.11
|
1,712
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.11
|
383
in stock
|
Buy Now | |
TE Store
from US$2.21
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
127
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
127
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now | |
Farnell
from US$2.97
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Crimp |
---|---|
Packaging Method | Bag |
Packaging Quantity | 100 |
Shell Size | 5, 3, 4 |
Product Type | Accessory |
Shielded | Yes |
Accessory Type | Ferrule |
SHLDING FERRULE,PLTD,BULK PKG | Heilind Electronics |
SHLDING FERRULE,PLTD,BULK PKG Strain Relief Accessory Type: Shielding Ferrule Compatible With Connector Shell Size: 5 3 4 Shielded: Yes Packaging Method: Bag Packaging Quantity: 100 Shielding Ferrule 5 | Connector Strain Relief | Part Number: 4-745130-2 | Internal Number: 4-745130-2 | TE Connectivity | TE Store |
D-Sub Tools & Hardware Shielding Ferrule |Amp Te Connectivity 4-745130-2 | Newark Electronics |
D-Sub Tools&Hardware SHIELDING FERRULE | Rapid Electronics |
TE Connectivity - AMP Backshells & ClampsSHLDING FERRULEPLTD | Distrelec |
Cable Accessories Ferrule Copper Tin | Avnet America |
SHLDING FERRULE, PLTD, BULK PKG, D-Sub Backshells and Clamps | TE Connectivity 4-745130-2 | RS Americas |
Where can I find additional details, specifications and documents for a 4-745130-2?
Additional datasheets, footprints and schematics for 4-745130-2 are listed on our Part Details page. You can also find images and similar parts to 4-745130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-745130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-745130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-745130-2 fall under?
The 4-745130-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 4-745130-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-745130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-745130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-745130-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 4-745130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-745130-2 often in real-time on the comparison pages.
What if I can't find stock of 4-745130-2?
You can fill out our help required form which you can use to request a quote for 4-745130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.