Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.59
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 14.24A |
Contact Mating Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.35µm |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 4-647615-2?
Additional datasheets, footprints and schematics for 4-647615-2 are listed on our Part Details page. You can also find images and similar parts to 4-647615-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-647615-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-647615-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-647615-2 fall under?
The 4-647615-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-647615-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-647615-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-647615-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-647615-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-647615-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-647615-2 often in real-time on the comparison pages.
What if I can't find stock of 4-647615-2?
You can fill out our help required form which you can use to request a quote for 4-647615-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.