No distributors results available
View Full Pricing & Stock ComparisonMating & Unmating Configuration | Sequencing |
---|---|
Power Contact Material | Tin |
Underplate Material Thickness | 3.43µm |
Contact Termination Area Plating Thickness | 2.54µm |
PCB Thickness (Recommended) | 1.58mm, .062in |
UL Flammability Rating | High Temperature Thermoplastic |
Housing Material | High Temperature Thermoplastic |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Boardlock |
PCB Mount Retention | With |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Board-to-Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 4-6450130-6?
Additional datasheets, footprints and schematics for 4-6450130-6 are listed on our Part Details page. You can also find images and similar parts to 4-6450130-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-6450130-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-6450130-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-6450130-6 fall under?
The 4-6450130-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-6450130-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-6450130-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-6450130-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-6450130-6 have stock available?
There is no stock from authorised distributors for 4-6450130-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-6450130-6 often in real-time on the comparison pages.
What if I can't find stock of 4-6450130-6?
You can fill out our help required form which you can use to request a quote for 4-6450130-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.