4-644615-4 Power Connectors by TE Connectivity

14P MTA156 POL HDR ASSY LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.95
2,605
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.86
2,605
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.89
2,605
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.12
2,605
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.08
2,100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.08
-
Buy Now
Logo for Boersig
Boersig
from US$2.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Power Positions 14
Number of Positions 14
Keying & Polarized Position Locations 4&5, 7&8, 10&11
Number of Rows 1
Contact Mating Area Plating Thickness 150µin, 3.81µm
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Underplating Material Nickel
Contact Current Rating (Max) 7A
Contact Layout Inline
Contact Mating Area Plating Material Tin
Contact Retention Without
Contact Base Material Copper Alloy
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) 1.57mm, .062in
Height 13.84mm, .545in
Length 2.179in, 55.35mm
Mating Post Length 11.43mm, .45in
Operating Voltage 600VAC
Centerline (Pitch) 3.96mm, .156in
Housing Color Natural
Housing Material Polyester - GF
UL Flammability Rating UL 94V-0
Agency/Standard Number E28476
Agency/Standard UL, CSA
CSA File Number LR7189
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
Connector Mounting Type Board Mount
Strain Relief Without
PCB Mount Alignment With
Mating Alignment With
Panel Mount Feature Without
PCB Mount Alignment Type Peg
PCB Mount Retention Type Tab
Mating Retention Type Polarized Lock
Mating Retention With
Mating Alignment Type Backwall Interruptions Between Posts
PCB Mount Retention With
Circuit Application Power
For Use With MTA .156 Connector Assembly or SL .156 Connector Assembly
Packaging Quantity 400
Packaging Method Bag
Contact Type Tab
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
Housing Type Plug
Sealable No
Product Type Header
Connector System Wire-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .128in, 3.24mm
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Headers&wire Housings 14P Mta156 Pol Hdr Assy Lf |Amp Te Connectivity 4-644615-4 | Newark Electronics
Headers&Wire Housings 14P MTA156 POL HDR ASSY LF | Rapid Electronics
TE Connectivity 14P MTA156 POL HDR ASSY LF Board Connect | Distrelec
CONNECTOR, HEADER, 14POS, 1ROW, 3.96MM | Farnell
Conn Wire to Board HDR 14 POS 3.96mm Solder ST Thru-Hole | Avnet America


4-644615-4 . Connectors by Unknown

CONNECTOR HEADER 14POS 1ROW 3.96MM

Status: Unknown
Series: MTA 156 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 14Contacts
Gender Header
Product Range MTA 156 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-644615-4?

Additional datasheets, footprints and schematics for 4-644615-4 are listed on our Part Details page. You can also find images and similar parts to 4-644615-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-644615-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-644615-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-644615-4 fall under?

The 4-644615-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-644615-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-644615-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-644615-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-644615-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-644615-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-644615-4 often in real-time on the comparison pages.

What if I can't find stock of 4-644615-4?

You can fill out our help required form which you can use to request a quote for 4-644615-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay