4-644463-2 Power Connectors by TE Connectivity

12P MTA156 CONN ASSY 22AWG RED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Newark
Newark
from US$1.26
10
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.86
181
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.99
10
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.72
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.22
-
Buy Now

Specifications

Connector Profile Standard
Number of Power Positions 12
Number of Rows 1
Number of Signal Positions 0
Number of Positions 12
Contact Mating Area Plating Material Finish Matte
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 7A
Contact Underplating Material Nickel
Contact Mating Area Plating Thickness 2.03µm, 80µin
Contact Base Material Copper Alloy
Contact Termination Area Plating Thickness 2.03 – 5.08µm, 80 – 200µin
端子の下地めっきの材料 Nickel
Contact Layout Inline
Underplate Material Thickness 30µm, .762µin
Contact Retention With
Contact Mating Area Plating Material Tin
Accepts Wire Insulation Diameter Range .095in, 2.41mm
Height 9.02mm, .355in
Wire Size 22AWG, .3 – .4mm²
Length 1.872in, 47.55mm
Operating Voltage 600VAC
Centerline (Pitch) .156in, 3.96mm
Cable Exit Angle 90°
Housing Material Nylon
Housing Color Red
UL Flammability Rating UL 94V-2
Wire & Cable IDC Installation Type Closed End
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
UL Rating Recognized
Agency/Standard CSA, UL
CSA File Number LR7189
Agency/Standard Number E28476
Mating Alignment With
Mating Alignment Type Polarizing Tab
PCB Mount Retention Without
Strain Relief With
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Without
Contact Retention Type Locking Lance
PCB Mount Alignment Without
Circuit Application Power & Signal
For Use With MTA .156 Header
Packaging Method Box
Packaging Quantity 250
Connector & Contact Terminates To Printed Circuit Board, Wire & Cable
Contact Type Socket
Housing Type Receptacle
Sealable No
Product Type Connector Assembly
Connector System Wire-to-Board
Wire/Cable Type Discrete Wire
Wire Type Stranded
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

12P MTA156 CONN ASSY 22AWG RED Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 4-644463-2 | Internal Number: 4-644463-2 | 3.96 mm | TE Connectivity | TE Store
12P Mta156 Conn Assy 22Awg Red |Amp Te Connectivity 4-644463-2 | Newark Electronics
Conn IDC Connector RCP 12 POS 3.96mm IDT RA Cable Mount | Avnet America
TE Connectivity 12P MTA156 CONN ASSY 22AWG RED Headers & | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-644463-2?

Additional datasheets, footprints and schematics for 4-644463-2 are listed on our Part Details page. You can also find images and similar parts to 4-644463-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-644463-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-644463-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-644463-2 fall under?

The 4-644463-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-644463-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-644463-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-644463-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-644463-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 4-644463-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-644463-2 often in real-time on the comparison pages.

What if I can't find stock of 4-644463-2?

You can fill out our help required form which you can use to request a quote for 4-644463-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay