4-643820-2 Rectangular Connectors by TE Connectivity

12P MTA156 CONN ASSY 24AWG LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Newark
Newark
from US$0.74
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.66
-
Buy Now

Specifications

Number of Positions 12
Number of Rows 1
Panel Gasket No
Number of Cavities 12
Contact Plating Material Tin
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 7A
端子のタイプ Female
Contact Layout In-line
9.02mm
Width .355in
Length 1.872in, 47.55mm
Wire Size 24AWG, .2mm²
Height 18.42mm, .725in
Operating Voltage 600VAC
Centerline (Pitch) .156in, 3.96mm
Housing Material Nylon
Housing Color White
Mating Retention Type Locking Ramp
Panel Mount No
Panel Mount Feature Without
Mating Alignment Type Polarization
Contact Retention Type Locking Lance
Mating Alignment With
Contact Retention With
Mating Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Packaging Quantity 250
Packaging Method Box & Carton
Shape Rectangular
Wire/Cable Type Stranded
Insertion Force Standard
Connector Style Receptacle
Sealable No
Product Type Connector
Connector System Wire-to-Board
Product Style Assembly
Connector Type Connector Assembly
Shielded No
Housing Type Receptacle Housing
Connector & Contact Terminates To Wire & Cable
Connection Type Connector Assembly
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Wire-Board Connector Receptacle 12Pos, 3.96Mm | Newark Electronics
Conn IDC Connector F 12 POS 3.96mm IDT RA Cable Mount | Avnet America


4-643820-2 . Unknown Parts by Unknown

12P MTA156 CONN ASSY 24AWG LF

Status: Unknown
Series: MTA-156 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 12Contacts
Gender Receptacle
Product Range MTA-156 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-643820-2?

Additional datasheets, footprints and schematics for 4-643820-2 are listed on our Part Details page. You can also find images and similar parts to 4-643820-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-643820-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-643820-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-643820-2 fall under?

The 4-643820-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-643820-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-643820-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-643820-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-643820-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-643820-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-643820-2 often in real-time on the comparison pages.

What if I can't find stock of 4-643820-2?

You can fill out our help required form which you can use to request a quote for 4-643820-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay