Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EK5369-000,
AMP-4-6437630-8, FTH0904 |
Prices starting from US$6.15
Seal Type | Waterproof |
---|---|
Color | Black |
Bushing Thread Size | M6 x .75 |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off (On) |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | 6A |
Toggle Length | .413in, 10.5mm |
Insulation Resistance | 1000MΩ |
Voltage Rating | 250 V |
Dielectric Strength | 1500VAC |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Standard |
Toggle Actuation | Vertical |
Sealed | Yes |
Termination Type | Lead Wire - Hooking Type, Vertical |
FTH0904=MINIATURE TOGGLE Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: M6 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw M6 x .75 Copper Alloy Silver | Toggle Switch | Part Number: 4-6437630-8 | Internal Number: 4-6437630-8 | Alias Number: AMP-4-6437630-8 | TE Connectivity | TE Store |
Toggle switch SPDT On-Off(On) FT series | RS |
Fth0904=Miniature Toggle |Alcoswitch Te Connectivity 4-6437630-8 | Newark Electronics |
Switch Toggle ON OFF (ON) SPDT Round Toggle Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk | Avnet America |
Switch, Fth0904=Miniature Toggle | TE Connectivity 4-6437630-8 | RS Americas |
TE Connectivity - AMP Toggle Switch SPDT On-off-(on) | Distrelec |
Toggle Switches FTH0904 | Sager |
Where can I find additional details, specifications and documents for a 4-6437630-8?
Additional datasheets, footprints and schematics for 4-6437630-8 are listed on our Part Details page. You can also find images and similar parts to 4-6437630-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-6437630-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-6437630-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-6437630-8 fall under?
The 4-6437630-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-6437630-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-6437630-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-6437630-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-6437630-8 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-6437630-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-6437630-8 often in real-time on the comparison pages.
What if I can't find stock of 4-6437630-8?
You can fill out our help required form which you can use to request a quote for 4-6437630-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.