Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTP0904 |
Prices starting from US$7.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.93
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$8.34
|
418
in stock
|
Buy Now | |
Chip One Stop
from US$9.33
|
418
in stock
|
Buy Now | |
Distrelec
from US$9.03
|
418
in stock
|
Buy Now | |
Farnell
from US$9.29
|
335
in stock
|
Buy Now | |
TE Store
from US$19.31
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$11.65
|
40
in stock
|
Buy Now | |
element14
from US$13.81
|
40
in stock
|
Buy Now | |
Avnet America
from US$7.98
|
-
|
Buy Now | |
RS Americas
from US$17.60
|
-
|
Buy Now | |
Sager
from US$7.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | M12 x .75 |
Seal Type | Waterproof |
Color | Black |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off On |
Contact Current Rating | 6A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Toggle Length | .413in, 10.5mm |
Voltage Rating | 250 V, 125 V |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Standard |
Toggle Actuation | Vertical |
Sealed | Yes |
Termination Type | Lead Wire - Hooking Type, Vertical |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-off-on | Distrelec |
TOGGLE SW, DPDT, 6A, 250V, PANEL | Farnell |
FTP0904=MINIATURE TOGGLE Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: M12 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw M12 x .75 Copper Alloy Silver | Toggle Switch | Part Number: 4-6437630-6 | Internal Number: 4-6437630-6 | Alias Number: FTP0904 | TE Connectivity | TE Store |
Toggle Switch, Dpdt, 6A, 250Vac, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 4-6437630-6 | Newark Electronics |
TOGGLE SWITCH, DPDT, 6A, 250VAC, PANEL | element14 |
Toggle switch DPDT On-Off-On FT series | RS |
Switch Toggle ON OFF ON DPDT Round Toggle Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk | Avnet America |
Switch, Ftp0904=Miniature Toggle | TE Connectivity 4-6437630-6 | RS Americas |
Where can I find additional details, specifications and documents for a 4-6437630-6?
Additional datasheets, footprints and schematics for 4-6437630-6 are listed on our Part Details page. You can also find images and similar parts to 4-6437630-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-6437630-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-6437630-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-6437630-6 fall under?
The 4-6437630-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-6437630-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-6437630-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-6437630-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-6437630-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 4-6437630-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-6437630-6 often in real-time on the comparison pages.
What if I can't find stock of 4-6437630-6?
You can fill out our help required form which you can use to request a quote for 4-6437630-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.