Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTD59G04 |
Prices starting from US$10.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.71
|
621
in stock
|
Buy Now | |
Distrelec
from US$14.36
|
620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.29
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$19.95
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$18.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$11.27
|
-
|
Buy Now | |
RS Americas
from US$19.64
|
-
|
Buy Now | |
TE Store
from US$26.19
|
-
|
Buy Now | |
Sager
from US$10.80
|
-
|
Buy Now | |
Farnell
from US$18.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | M6 x .75 |
Color | Black |
Seal Type | Waterproof |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Toggle Length | 10.5mm, .413in |
Contact Resistance | 10mΩ |
Voltage Rating | 20 V |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Product Type | Switch |
Sealed | Yes |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Toggle Style | Locking |
Termination Type | Vertical, Lead Wire - Hooking Type |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-on Latched 0.02A | Distrelec |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switches Switch Toggle |Amp Te Connectivity 4-6437630-0 | Newark Electronics |
Toggle switch SPDT On-On FT series | RS |
Switch Toggle ON ON SPDT Locking Lever Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
Switch, Ftd59G04=Locking Toggle | TE Connectivity 4-6437630-0 | RS Americas |
Special Order: FTD59G04=LOCKING TOGGLE Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: M6 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw M6 x .75 Copper Alloy Gold | Toggle Switch | Part Number: 4-6437630-0 | Internal Number: 4-6437630-0 | Alias Number: FTD59G04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-6437630-0?
Additional datasheets, footprints and schematics for 4-6437630-0 are listed on our Part Details page. You can also find images and similar parts to 4-6437630-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-6437630-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-6437630-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-6437630-0 fall under?
The 4-6437630-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-6437630-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-6437630-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-6437630-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-6437630-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Chip One Stop have stock available or on a lead time for 4-6437630-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-6437630-0 often in real-time on the comparison pages.
What if I can't find stock of 4-6437630-0?
You can fill out our help required form which you can use to request a quote for 4-6437630-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.