Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.14
|
3,875
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
3,875
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
3,875
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
3,875
in stock
|
Buy Now | |
Farnell
from US$2.85
|
3,100
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Power Positions | 15 |
---|---|
Number of Positions | 15 |
Number of Rows | 1 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Retention | With |
Contact Termination Area Plating Thickness | 2.03µm, 80µin |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Wire Size | 18AWG, .8 – .9mm² |
Length | 63.4mm |
Height | 12.37mm |
Accepts Wire Insulation Diameter Range | .095in, 2.41mm |
Operating Voltage | 600VAC |
Wire & Cable IDC Installation Type | Closed End |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 3.96mm, .156in |
Cable Exit Angle | 90° |
Housing Material | Nylon |
Housing Color | Orange |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Strain Relief | With |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Pin |
Product Type | Connector Assembly |
Housing Type | Plug |
Wire Type | Stranded |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 15P Mta156 Conn Assy Orng |Amp Te Connectivity 4-641435-5 | Newark Electronics |
Headers&Wire Housings 15P MTA156 CONN ASSY ORNG | Rapid Electronics |
TE Connectivity 15P MTA156 CONN ASSY ORNG Board Connecto | Distrelec |
CONNECTOR, HEADER, 15POS, 1ROW, 3.96MM | Farnell |
Conn IDC Connector M 15 POS 3.96mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Header |
Product Range | MTA 156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-641435-5?
Additional datasheets, footprints and schematics for 4-641435-5 are listed on our Part Details page. You can also find images and similar parts to 4-641435-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-641435-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-641435-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-641435-5 fall under?
The 4-641435-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-641435-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-641435-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-641435-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-641435-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-641435-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-641435-5 often in real-time on the comparison pages.
What if I can't find stock of 4-641435-5?
You can fill out our help required form which you can use to request a quote for 4-641435-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.