4-641227-5 Rectangular Connectors by TE Connectivity

15P MTA156 CONN ASSY 18AWG LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.93

Distributor Stock
Logo for Newark
Newark
from US$8.93
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 1
Number of Cavities 15
Panel Gasket No
Number of Positions 15
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 7A
Contact Layout In-line
端子のタイプ Female
Contact Plating Material Gold
Wire Size 18AWG, .8 – .9mm²
Length 59.44mm, 2.34in
Width .355in
9.02mm
Height 18.42mm, .725in
Operating Voltage 600VAC
Housing Color Orange
Housing Material Nylon 6/6
Centerline (Pitch) 3.96mm, .156in
CSA File Number LR7189
Agency/Standard CSA, UL
UL Rating Recognized
UL-Brandschutzklasse UL 94V-2
CSA Rating Certified
UL File Number E28476
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Type Locking Ramp
Contact Retention With
Mating Retention With
Contact Retention Type Locking Lance
Panel Mount Feature Without
Panel Mount No
Mating Alignment Without
Circuit Application Power
Packaging Method Bag/Box
Packaging Quantity 125
Connector Type Connector Assembly
Connector System Wire-to-Board
Connector & Contact Terminates To Wire & Cable
Product Type Connector
Wire/Cable Type Stranded
Product Style Assembly
Housing Type Receptacle Housing
Connector Style Receptacle
Insertion Force Standard
Shielded No
Sealable No
Shape Rectangular
Connection Type Connector Assembly
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

15P Mta156 Conn Assy 18Awg Lf |Amp Te Connectivity 4-641227-5 | Newark Electronics
Conn IDC Connector F 15 POS 3.96mm IDT RA Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-641227-5?

Additional datasheets, footprints and schematics for 4-641227-5 are listed on our Part Details page. You can also find images and similar parts to 4-641227-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-641227-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-641227-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-641227-5 fall under?

The 4-641227-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-641227-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-641227-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-641227-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-641227-5 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-641227-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-641227-5 often in real-time on the comparison pages.

What if I can't find stock of 4-641227-5?

You can fill out our help required form which you can use to request a quote for 4-641227-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay