4-641220-8 Rectangular Connectors by TE Connectivity

18P MTA156 CONN ASSY 24AWG LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.21

Distributor Stock
Logo for Newark
Newark
from US$10.21
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Panel Gasket No
Number of Positions 18
Number of Rows 1
Number of Cavities 18
Contact Underplating Material Nickel
端子のタイプ Female
端子の下地めっきの材料 Nickel
Contact Plating Material Gold
Contact Layout In-line
Contact Current Rating (Max) 7A
Height 18.42mm, .725in
Length 2.808in, 71.32mm
Width .355in
Wire Size 24AWG, .2mm²
9.02mm
Operating Voltage 600VAC
Centerline (Pitch) 3.96mm, .156in
Housing Material Nylon 6/6
Housing Color White
CSA File Number LR 7189
Agency/Standard CSA, UL
UL File Number E28476
UL-Brandschutzklasse UL 94V-2
CSA Rating Certified
UL Rating Recognized
Mating Alignment Without
Contact Retention With
Mating Retention Type Locking Ramp
Contact Retention Type Locking Lance
Panel Mount Feature Without
Panel Mount No
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Circuit Application Signal
Packaging Method Bag/Box
Packaging Quantity 125
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Connector Type Connector Assembly
Wire/Cable Type Stranded
Shape Rectangular
Sealable No
Insertion Force Standard
Housing Type Receptacle Housing
Connector Style Receptacle
Product Style Assembly
Shielded No
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

18P Mta156 Conn Assy 24Awg Lf |Amp Te Connectivity 4-641220-8 | Newark Electronics
Conn IDC Connector F 18 POS 3.96mm IDT RA Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-641220-8?

Additional datasheets, footprints and schematics for 4-641220-8 are listed on our Part Details page. You can also find images and similar parts to 4-641220-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-641220-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-641220-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-641220-8 fall under?

The 4-641220-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-641220-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-641220-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-641220-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-641220-8 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-641220-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-641220-8 often in real-time on the comparison pages.

What if I can't find stock of 4-641220-8?

You can fill out our help required form which you can use to request a quote for 4-641220-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay