Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 19 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Mating Post Length | 10.16mm, .4in |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Finish | Bright |
Contact Layout | Inline |
Contact Underplating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 39.62mm, 1.56in |
Connector Height | .425in, 10.79mm |
コネクタの高さ | 10.79mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester - GF |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 250 |
実装方法 | Package |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 4-641119-9?
Additional datasheets, footprints and schematics for 4-641119-9 are listed on our Part Details page. You can also find images and similar parts to 4-641119-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-641119-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-641119-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-641119-9 fall under?
The 4-641119-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-641119-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-641119-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-641119-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-641119-9 have stock available?
There is no stock from authorised distributors for 4-641119-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-641119-9 often in real-time on the comparison pages.
What if I can't find stock of 4-641119-9?
You can fill out our help required form which you can use to request a quote for 4-641119-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.