Prices starting from US$0.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.50 |
No stock
|
Buy Now | |
Newark Electronics | US$0.64 |
4,323
|
Buy Now | |
Rapid Electronics | US$0.57 |
4,323
|
Buy Now | |
Chip One Stop | US$0.43 |
4,323
|
Buy Now | |
Distrelec | US$0.55 |
4,323
|
Buy Now | |
TE Store | US$0.75 |
789
|
Buy Now | |
Avnet America | US$0.42 |
-
|
Buy Now | |
Boersig | US$0.58 |
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Number of Cavities | 10 |
Panel Gasket | No |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
幅 | 7.75mm |
Wire Size | .2mm², 24AWG |
Height | .52in, 13.21mm |
Length | 1in, 25.4mm |
Width | .305in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
Mating Alignment | Without |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Type | Connector Assembly |
Wire/Cable Type | Stranded |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Shape | Rectangular |
Insertion Force | Standard |
Housing Type | Receptacle Housing |
Product Style | Assembly |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Feed Thru Wo Tab 10P White Tin 24 Awg |Amp Te Connectivity 4-640621-0 | Newark Electronics |
FEED THRU WO TAB 10P white tin 24 AWG | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 10P MTA100 ASSY NATL | Distrelec |
IDC CONNECTORS | Farnell |
10P MTA100 CONN ASSY F/T NATL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 4-640621-0 | Internal Number: 4-640621-0 | TE Connectivity | TE Store |
Conn IDC Connector F 10 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 4-640621-0?
Additional datasheets, footprints and schematics for 4-640621-0 are listed on our Part Details page. You can also find images and similar parts to 4-640621-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640621-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640621-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640621-0 fall under?
The 4-640621-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640621-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640621-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640621-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640621-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-640621-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640621-0 often in real-time on the comparison pages.
What if I can't find stock of 4-640621-0?
You can fill out our help required form which you can use to request a quote for 4-640621-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.