Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
53
in stock
|
Buy Now | |
TE Store
from US$1.26
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
53
in stock
|
Buy Now | |
element14
from US$1.25
|
53
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 12 |
Number of Power Positions | 12 |
Contact Mating Area Plating Material Finish | Matte |
Underplate Material Thickness | .762µin, 30µm |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 9.02mm, .355in |
Wire Size | 20AWG, .517mm² |
Length | 55.47mm, 2.184in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Housing Color | Yellow |
Wire & Cable IDC Installation Type | Closed End |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Cable Exit Angle | 90° |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Retention | Without |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Mating Retention Type | Locking Ramp |
PCB Mount Alignment | Without |
Strain Relief | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | Without |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Contact Type | Socket |
Product Type | Connector Assembly |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
12P MTA156 CONN ASSY 20AWG YEL Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 4-640427-2 | Internal Number: 4-640427-2 | 3.96 mm | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 12 Position, 3.96Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 3.96MM | element14 |
MTA-156 12 Position Single Row 3.96 mm Pitch 20 AWG Closed End IDC Socket | Future Electronics |
Conn IDC Connector F 12 POS 3.96mm IDT RA Cable Mount | Avnet America |
Connector Assembly 12P MTA156 20AWG YEL MTA156 Series | TE Connectivity 4-640427-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | MTA-156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 4-640427-2?
Additional datasheets, footprints and schematics for 4-640427-2 are listed on our Part Details page. You can also find images and similar parts to 4-640427-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640427-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640427-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640427-2 fall under?
The 4-640427-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640427-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640427-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640427-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640427-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 4-640427-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640427-2 often in real-time on the comparison pages.
What if I can't find stock of 4-640427-2?
You can fill out our help required form which you can use to request a quote for 4-640427-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.