Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Shunt Style | Open Top |
Shunt Type | Tandem Spring |
Contact Base Material | Phosphor Bronze |
Height | .36in, 9.14mm |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester, Nylon |
Housing Color | Yellow |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Bag |
Packaging Quantity | 5000 |
実装方法 | Bag |
Operating Temperature Range | -40 – 85°C |
Where can I find additional details, specifications and documents for a 4-530153-3?
Additional datasheets, footprints and schematics for 4-530153-3 are listed on our Part Details page. You can also find images and similar parts to 4-530153-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-530153-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-530153-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-530153-3 fall under?
The 4-530153-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 4-530153-3 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-530153-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-530153-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-530153-3 have stock available?
There is no stock from authorised distributors for 4-530153-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-530153-3 often in real-time on the comparison pages.
What if I can't find stock of 4-530153-3?
You can fill out our help required form which you can use to request a quote for 4-530153-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.