Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Number of Rows | 2 |
---|---|
Number of Positions | 40 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage (Max) | 300VAC |
Voltage | 100 VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Signal |
Cable Entry | Straight |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 300 |
Insertion Force Type | Normal |
Wire/Cable Type | FFC |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
040 HOUSING FFC 50CL DR LATCH FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 40 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 4-487937-0 | Internal Number: 4-487937-0 | TE Connectivity | TE Store |
Conn, Ffc Housing, Rcpt, 40Pos, 1.27Mm | Newark Electronics |
Conn Housing RCP 40 POS 1.27mm Crimp ST Cable Mount | Avnet America |
040 HOUSING FFC 50CL DR LATCH, FFC Connectors | TE Connectivity 4-487937-0 | RS Americas |
CONN, FFC HOUSING, RCPT, 40POS, 1.27MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 2 Row, 2Rows |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 4-487937-0?
Additional datasheets, footprints and schematics for 4-487937-0 are listed on our Part Details page. You can also find images and similar parts to 4-487937-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-487937-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-487937-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-487937-0 fall under?
The 4-487937-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-487937-0 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-487937-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-487937-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-487937-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-487937-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-487937-0 often in real-time on the comparison pages.
What if I can't find stock of 4-487937-0?
You can fill out our help required form which you can use to request a quote for 4-487937-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.