Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 80µin, 2.032µm |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 3.35mm, .131in |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Shape & Form | Square |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Connector Height | .238in, 6.05mm |
Connector Length | 10mm, .393in |
Wire Size | 30 – 24AWG |
Connector Width | .185in, 4.7mm |
コネクタの高さ | 6.05mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Nylon 66 GF |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention Type | Kinked Tines |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp |
Terminations per Post (Max) | 3 |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Hpi 2.0Mm,hdr,4Posvertical,yel |Amp Te Connectivity 4-440054-4 | Newark Electronics |
Conn Shrouded Header HDR 4 POS 2mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 4-440054-4?
Additional datasheets, footprints and schematics for 4-440054-4 are listed on our Part Details page. You can also find images and similar parts to 4-440054-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-440054-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-440054-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-440054-4 fall under?
The 4-440054-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-440054-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-440054-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-440054-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-440054-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-440054-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-440054-4 often in real-time on the comparison pages.
What if I can't find stock of 4-440054-4?
You can fill out our help required form which you can use to request a quote for 4-440054-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.