Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.46
|
4
in stock
|
Buy Now | |
TTI Europe
from US$7.00
|
720
in stock
|
Buy Now | |
Rapid Electronics
from US$7.76
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
4
in stock
|
Buy Now | |
Avnet America
from US$6.92
|
-
|
Buy Now | |
RS Americas
from US$9.73
|
-
|
Buy Now | |
Distrelec
from US$8.91
|
-
|
Buy Now | |
TE Store
from US$10.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Shell Material | Steel |
Color | Black |
Performance Level | Level 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Glass Filled Polyester |
Housing Color | Black |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Connector Lock | With |
Mounting Hole Diameter | 5mm |
Panel Mount Feature | Without |
Boardlock Material | Phosphor Bronze |
PCB Mounting Style | Through Hole |
Boardlock Plating Material | Tin |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Female Screwlocks, M3 |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Quantity | 45 |
Packaging Method | Tray |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 2 |
Sealable | No |
Shielded | No |
Grounding Indents | Without |
Connector System | Cable-to-Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub High Density Connectors 15Pos.hd20 Rec. |Amp Te Connectivity 4-338314-2 | Newark Electronics |
D-Sub High Density Connectors 15POS.HD20 REC. | Rapid Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
AMPLIMITE HDP-20 d-sub PCB socket,15 way | TE Connectivity 4-338314-2 | RS Americas |
TE Connectivity - AMP D-Sub Straight DA-15 Receptacle T/H | Distrelec |
Special Order: 15POS.HD20 REC.ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 2 & 2.74Mm | Part Number: 4-338314-2 | Internal Number: 4-338314-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-338314-2?
Additional datasheets, footprints and schematics for 4-338314-2 are listed on our Part Details page. You can also find images and similar parts to 4-338314-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-338314-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-338314-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-338314-2 fall under?
The 4-338314-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-338314-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-338314-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-338314-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-338314-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 4-338314-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-338314-2 often in real-time on the comparison pages.
What if I can't find stock of 4-338314-2?
You can fill out our help required form which you can use to request a quote for 4-338314-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.