Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Status Indicator | None |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 12.7mm, .5in |
PCB Tail Length | 1.5mm, .059in |
コネクタの高さ | 12.7mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
実装方法 | Tape Mounted on Reel |
Packaging Method | Tape Mounted on Reel |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -45 – 70°C |
8/8 INV.MOD.JACK, RJ45 Connectors | TE Connectivity 4-338088-3 | RS Americas |
Where can I find additional details, specifications and documents for a 4-338088-3?
Additional datasheets, footprints and schematics for 4-338088-3 are listed on our Part Details page. You can also find images and similar parts to 4-338088-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-338088-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-338088-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-338088-3 fall under?
The 4-338088-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-338088-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-338088-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-338088-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-338088-3 have stock available?
Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 4-338088-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-338088-3 often in real-time on the comparison pages.
What if I can't find stock of 4-338088-3?
You can fill out our help required form which you can use to request a quote for 4-338088-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.