Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F84480-000,
AMPS-4-0330495-2 |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
5,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
5,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
5,600
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
5,600
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Sager
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 30µin, .762µm |
---|---|
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Mating Area Plating Thickness | .762µm, 30µin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Tin |
端子の下地めっきの材料 | Tin |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Post Size | .79 x 1.57mm, .031 x .062in |
Wire Size | .3mm², 22AWG |
Color Code | Orange |
Mount Type | Crimp |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
Circuit Application | Signal |
Packaging Quantity | 2800 |
Packaging Method | Clip/Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Termination Point Clip |
Connector System | Wire-to-Wire |
Termination Type | Crimp to Post |
Standard Card Edge Conn Termi-Point Clip 31X62 |Amp Te Connectivity 4-330495-2 | Newark Electronics |
Standard Card Edge Conn TERMI-POINT CLIP 31X62 | Rapid Electronics |
TE Connectivity TERMI-POINT CLIP 31X62 Standard Card Edg | Distrelec |
Clip 031 x 062 22AWG Orange Termi-Point | RS |
Contact Wire Wrap ST Cable Mount Reel | Avnet America |
TERMI-POINT PCB Connector Contact, Tin Plating 22 AWG | TE Connectivity 4-330495-2 | RS Americas |
Standard Card Edge Connectors TERMI-POINT CLIP 31X62 | Sager |
Where can I find additional details, specifications and documents for a 4-330495-2?
Additional datasheets, footprints and schematics for 4-330495-2 are listed on our Part Details page. You can also find images and similar parts to 4-330495-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-330495-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-330495-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-330495-2 fall under?
The 4-330495-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 4-330495-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-330495-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-330495-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-330495-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 4-330495-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-330495-2 often in real-time on the comparison pages.
What if I can't find stock of 4-330495-2?
You can fill out our help required form which you can use to request a quote for 4-330495-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.