4-292487-6 PCB Connectors by TE Connectivity

TUBE PACKING MINI CT D/R DIP 26P BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 26
PCB Mount Orientation Vertical
Number of Rows 2
Contact Mating Area Plating Material Finish Matte
Contact Type Pin
Contact Design Square
Contact Layout Staggered
PCB Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Thickness 1µm, 39.37µin
PCB Contact Termination Area Plating Material Thickness 1µm, 39.37µin
Mating Post Length 2.4mm, .095in
Contact Current Rating (Max) 2A
Contact Mating Area Plating Material Pre-Tin
Connector Height 7.4mm, .291in
PCB Thickness (Recommended) 1.6mm, .063in
Connector Length 24.99mm, .983in
Wire Size 28 – 24AWG
Connector Width .326in, 8.3mm
コネクタの高さ 7.4mm
Operating Voltage 50VAC, 50VDC
Housing Color Black
Housing Material Nylon (G.F)
Centerline (Pitch) .059in, 1.5mm
UL Flammability Rating UL 94V-0
Agency/Standard Number CSA, UL
UL File Number E28476
Agency/Standard UL
CSA File Number LR 7189-133
PCB Mount Retention Type Kinked Legs
Mating Retention With
PCB Mount Retention With
PCB Mount Alignment With
Connector Mounting Type Board Mount
Circuit Application Signal
Assembly Process Feature Pick and Place Cover
Packaging Method Tube
Packaging Quantity 1100
実装方法 Tube
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Termination Post & Tail Length 3mm, .118in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -30 – 105°F, -30 – 105°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-292487-6?

Additional datasheets, footprints and schematics for 4-292487-6 are listed on our Part Details page. You can also find images and similar parts to 4-292487-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-292487-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-292487-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-292487-6 fall under?

The 4-292487-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 4-292487-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-292487-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-292487-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-292487-6 have stock available?

There is no stock from authorised distributors for 4-292487-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-292487-6 often in real-time on the comparison pages.

What if I can't find stock of 4-292487-6?

You can fill out our help required form which you can use to request a quote for 4-292487-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay