4-284866-9

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-284866-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-284866-9
Series Information for 4-284866-9 - TE Connectivity
  • Status: Active
  • Product Code: DA59
  • Global Product Line: 405
  • GPL Description: Appliances

Description

DUOPLUG 2.5 FEMALE CONN.,SIDE

Specifications

Keying Between Cavity Locations:
2&3
PCB Mount Orientation:
Right Angle
Number of Rows:
1
Number of Positions:
9
Connector Contact Load Condition:
Selectively Loaded
Card Entry Style:
Side
Contact Current Rating (Max):
2A
Contact Mating Area Plating Material:
Tin
Contact Base Material:
Phosphor Bronze
Contact Type:
Socket
Contact Retention Within Housing:
Without
Card Slot Depth:
.2in, 5mm
Wire Size:
24 – 22AWG, .22 – .35mm²
Height:
.287in, 7.3mm
PCB Thickness (Recommended):
.059in, 1.5mm
Accepts Wire Insulation Diameter Range:
.05in, 1.27mm
Operating Voltage:
250V
Centerline (Pitch):
2.5mm, .098in
Housing Entry Configuration:
Both Ends Closed
Housing Material:
PBT GF
Housing Color:
Brown
PCB Mount Alignment:
Without
PCB Mount Retention:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Alignment:
With
Panel Mount Feature:
Without
Mating Alignment Type:
Keyed
Mating Retention:
With
Circuit Application:
Signal
Packaging Method:
Tray
Packaging Quantity:
196
Wire/Cable Type:
Discrete Wire
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Connector & Housing Type:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 230°F, -40 – 110°C

Compatibility

  • Compatible Parts: 549033-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
DUOPLUG 2.5 FEMALE CONN.,SIDE
Avnet America
Conn IDC Connector F 9 POS 2.5mm IDT RA Cable Mount Tray
Avnet Europe
Conn IDC Connector F 9 POS 2.5mm IDT RA Cable Mount Tray