Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Wire Size | 18 – 22AWG |
Operating Voltage (Max) | 400VAC |
Centerline (Pitch) | 2.5mm |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Plug/Receptacle |
Termination Method to Wire & Cable | Crimp |
Tool-less Wire Termination | No |
Operating Temperature Range | -40 – 105°C |
UV Exposure Rated | No |
Modular Conn/Ethernet Conn 3P REC MINIATURE | Rapid Electronics |
TE Connectivity - AMP 3P REC MINIATURE WATERPROOF CONN.GRAY | Distrelec |
Connector Housing Receptacle 3 Position Cable Mount Gray | Avnet America |
Special Order: 3P REC, MINIATURE WATERPROOF CONN.GRAY Lighting Product Type: Connector Termination Method to Wire & Cable: Crimp Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 2.5 mm Connector Crimp Wire-to-Wire 3 | Ballast Connector | Part Number: 4-2834075-3 | Internal Number: 4-2834075-3 | 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-2834075-3?
Additional datasheets, footprints and schematics for 4-2834075-3 are listed on our Part Details page. You can also find images and similar parts to 4-2834075-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2834075-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2834075-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2834075-3 fall under?
The 4-2834075-3 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-2834075-3 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2834075-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2834075-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2834075-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 4-2834075-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2834075-3 often in real-time on the comparison pages.
What if I can't find stock of 4-2834075-3?
You can fill out our help required form which you can use to request a quote for 4-2834075-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.