4-2821222-1 Copper Cable Assemblies by TE Connectivity

SFP56 DIRECT ATTACH CA, 0.5M, 30AWG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.82

Distributor Stock
Logo for Avnet America
Avnet America
from US$24.82
-
Buy Now

Specifications

Color Black
Equalized No
Number of Signal Positions 4
Number of Positions 2-Pair
Wire Size .051mm², 30AWG
Overall Outside Cable Diameter 4.37 mm
Impedance 100Ω
Flammability Rating CL2
Halogen Free No
Cable Assembly Length .164ft, .5m
Connector Type (End A) SFP56
Cable Style Madison TurboTwin - Round Jacketed
Cable Assembly Type Pluggable / Direct Attach
Cable Assembly Category Industry Standard, High Speed
Product Type Cable Assembly
Connector Type (End B) SFP56
Shielded Yes
Data Rate 56Gb/s

Alternative Descriptions

Cable Assembly Pluggable I/O 0.5m 30AWG SFP to SFP 56Gbps Black | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-2821222-1?

Additional datasheets, footprints and schematics for 4-2821222-1 are listed on our Part Details page. You can also find images and similar parts to 4-2821222-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-2821222-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2821222-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-2821222-1 fall under?

The 4-2821222-1 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 4-2821222-1 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2821222-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-2821222-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-2821222-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 4-2821222-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-2821222-1 often in real-time on the comparison pages.

What if I can't find stock of 4-2821222-1?

You can fill out our help required form which you can use to request a quote for 4-2821222-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay