Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .661in, 16.8mm |
Accepts Wire Insulation Diameter Range | .093 – .13in, 2.36 – 3.3mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston,flag,rec.,16-20 Awg,br |Te Connectivity 4-280050-1 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG F 7.6mm | Avnet America |
FASTON 250 FLAG 0.5-1.5MM BR | TE Connectivity 4-280050-1 | RS Americas |
FASTON CONN 6,3 MM SR. FLAG RE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 4-280050-1?
Additional datasheets, footprints and schematics for 4-280050-1 are listed on our Part Details page. You can also find images and similar parts to 4-280050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-280050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-280050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-280050-1 fall under?
The 4-280050-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 4-280050-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-280050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-280050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-280050-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 4-280050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-280050-1 often in real-time on the comparison pages.
What if I can't find stock of 4-280050-1?
You can fill out our help required form which you can use to request a quote for 4-280050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.