Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Assembly Type | High Voltage Harness |
---|---|
Configuration | Single-Ended |
Shielded | Yes |
Sealed | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | 90° |
Cable Assembly Length | .25m |
Voltage Bands | High |
Where can I find additional details, specifications and documents for a 4-2336081-1?
Additional datasheets, footprints and schematics for 4-2336081-1 are listed on our Part Details page. You can also find images and similar parts to 4-2336081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2336081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2336081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2336081-1 fall under?
The 4-2336081-1 is listed under Cable Assemblies > Automotive, Truck, Bus, & Off-Road Cable Assemblies > Electric, Hybrid & Fuel Cell Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 4-2336081-1 when available in the Electric, Hybrid & Fuel Cell Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2336081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2336081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2336081-1 have stock available?
There is no stock from authorised distributors for 4-2336081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2336081-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2336081-1?
You can fill out our help required form which you can use to request a quote for 4-2336081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.