4-2315124-0 Power Connectors by TE Connectivity

10P MICRO MNL ASSY,VRT,SMT,LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.36
220
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.24
220
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.79
220
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.26
220
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.64
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Positions 10
Row-to-Row Spacing .37in, 9.4mm
PCB Mount Orientation Vertical
Number of Rows 2
Contact Mating Area Plating Material Tin
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness 100 – 300µin, 2.54 – 7.62µm
Contact Retention Without
Centerline (Pitch) .118in, 3mm
UL Flammability Rating UL 94V-0
Housing Color Black
Housing Material Nylon
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Method Package
Connector System Wire-to-Board
Contact Type Pin
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Product Type Header
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Connectors 10P Micro Mnl Assy,vrt,smt,lf |Amp Te Connectivity 4-2315124-0 | Newark Electronics
Connectors 10P MICRO MNL ASSY VRT SMT LF | Rapid Electronics
TE Connectivity 10P MICRO MNL ASSY VRT SMT LF Board to B | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-2315124-0?

Additional datasheets, footprints and schematics for 4-2315124-0 are listed on our Part Details page. You can also find images and similar parts to 4-2315124-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-2315124-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2315124-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-2315124-0 fall under?

The 4-2315124-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-2315124-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2315124-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-2315124-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-2315124-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-2315124-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-2315124-0 often in real-time on the comparison pages.

What if I can't find stock of 4-2315124-0?

You can fill out our help required form which you can use to request a quote for 4-2315124-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay