Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interconnection Type | Serial |
---|---|
Color | Black |
Keying | Plus |
Contact Finish | Tin |
Number of Contact Rails | 2 |
Contact Base Material | Copper Alloy |
Dimensions | 140 x 31 x 20 (W x D x H)mm |
Bypass Diode | With |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 72 |
Connector Type | PV4-S |
Connection Style | Plug Connector |
Diode Style | SL2020B, SL2020A |
Junction Box Type | Crystalline |
Product Type | Junction Box |
Foil Termination Method | Omega Clip |
Connector |Amp Te Connectivity 4-2306317-1 | Newark Electronics |
Solar Panel Connector, Omega Clip Foil Termination, PV EDGE J BOX +PV4,E-W, OMG | TE Connectivity 4-2306317-1 | RS Americas |
SOLARLOK PV Edge Decentralized Junction Box with Omega-Clip 1500VDC | Avnet America |
Where can I find additional details, specifications and documents for a 4-2306317-1?
Additional datasheets, footprints and schematics for 4-2306317-1 are listed on our Part Details page. You can also find images and similar parts to 4-2306317-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2306317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2306317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2306317-1 fall under?
The 4-2306317-1 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.
Can I view similar or alternative parts?
You can view similar parts to 4-2306317-1 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2306317-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2306317-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2306317-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 4-2306317-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2306317-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2306317-1?
You can fill out our help required form which you can use to request a quote for 4-2306317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.