4-2306315-5 Part Information
Details for 4-2306315-5 by TE Connectivity
Power Systems>Solar & Photovoltaics>Solar Distribution Boxes
Part Downloads
Part Specifications
Interconnection Type | Serial |
Color | Black |
Number of Contact Rails | 2 |
Contact Base Material | Copper Alloy |
Contact Finish | Tin |
Dimensions | 140 x 31 x 20 (W x D x H)mm |
Bypass Diode | With |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 72 |
Junction Box Type | Crystalline |
Diode Style | SL2020A, SL2020B |
Product Type | Junction Box |
Foil Termination Method | S-Clip |
Compatible Parts
Alternative Part Descriptions
- CONNECTOR | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 4-2306315-5?
Additional datasheets, footprints and schematics for 4-2306315-5 are listed in our Part Details tab. You can also find the 4-2306315-5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2306315-5 in the Pricing & Inventory tab next to part details. You can view 4-2306315-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2306315-5 fall under?
The 4-2306315-5 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.
Can I view similar or alternative parts?
You can view similar parts to 4-2306315-5 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2306315-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2306315-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2306315-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4-2306315-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2306315-5 often in real-time on the comparison pages.
What if I can't find stock of 4-2306315-5?
You can fill out our help required form which you can use to request a quote for 4-2306315-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.