4-2295321-8 Rectangular Connectors by TE Connectivity

RITS CONN. SOCKET ASSY 8P GREEN TIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.29

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$2.81
995
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.61
995
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.61
800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.29
-
Buy Now
Logo for TE Store
TE Store
from US$3.56
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Positions 8
Panel Gasket No
Number of Rows 1
Preloaded Yes
Contact Current Rating (Max) 3A
Shunts/Shorting Bars Without
Contact Plating Material Gold Over Nickel
端子のタイプ Socket
Multiple Contact Types Without
Contact Layout Inline
Height 23mm, .905in
Length .937in, 23.8mm
Operating Voltage 32VDC
Centerline (Pitch) .079in
Housing Color Green
Housing Material Thermoplastic GF
Circuit Identification Feature Without
UL-Brandschutzklasse UL 94V-0
Mating Retention Type Latch
PCB Mount Alignment Type None
Panel Mount No
Mating Alignment Type Polarization
PCB Mount Retention Without
Mating Retention With
Contact Retention Without
Mating Alignment With
Circuit Application Signal
Halogen Free Yes
Assembly Integration Feature Without
For Use With Header
Packaging Method Tube
Packaging Quantity 20
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector Style Receptacle
Connector System Wire-to-Board
Connector Type Connector Assembly
Shielded No
Glow Wire Rating Standard Part - Not Glow Wire
Product Type Connector
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 167°F, -30 – 75°C

Alternative Descriptions

Rectangular MIL Spec Conn RITS CONN. SOCKET AS SY | Rapid Electronics
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell
SOCKET ASSY RITS CONN 8P | Avnet America
RITS CONN. SOCKET ASSY 8P GREEN TIN Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 4-2295321-8 | Internal Number: 4-2295321-8 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-2295321-8?

Additional datasheets, footprints and schematics for 4-2295321-8 are listed on our Part Details page. You can also find images and similar parts to 4-2295321-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-2295321-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2295321-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-2295321-8 fall under?

The 4-2295321-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-2295321-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2295321-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-2295321-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-2295321-8 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and TE Store have stock available or on a lead time for 4-2295321-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-2295321-8 often in real-time on the comparison pages.

What if I can't find stock of 4-2295321-8?

You can fill out our help required form which you can use to request a quote for 4-2295321-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay