Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Panel Gasket | No |
Preloaded | Yes |
Number of Positions | 3 |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Plating Material | Gold Over Nickel |
端子のタイプ | Socket |
Length | .543in, 13.8mm |
Height | 23mm, .905in |
Operating Voltage | 32VDC |
Centerline (Pitch) | .079in |
Housing Color | Green |
Housing Material | Thermoplastic GF |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Alignment Type | None |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount | No |
PCB Mount Retention | Without |
Contact Retention | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Circuit Application | Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Header |
Packaging Quantity | 34 |
Packaging Method | Tube |
Connector Type | Connector Assembly |
Shielded | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
Rectangular MIL Spec Conn RITS CONN. SOCKET ASSY | Rapid Electronics |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
Special Order: RITS CONN. SOCKET ASSY 3P GREEN TIN Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 4-2295321-3 | Internal Number: 4-2295321-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-2295321-3?
Additional datasheets, footprints and schematics for 4-2295321-3 are listed on our Part Details page. You can also find images and similar parts to 4-2295321-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2295321-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2295321-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2295321-3 fall under?
The 4-2295321-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-2295321-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2295321-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2295321-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2295321-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and TE Store have stock available or on a lead time for 4-2295321-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2295321-3 often in real-time on the comparison pages.
What if I can't find stock of 4-2295321-3?
You can fill out our help required form which you can use to request a quote for 4-2295321-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.