Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP68 |
Connector Coding | A Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 125V |
SVHC | No SVHC (15-Jun-2015) |
For Use With | 5 Pole M12 Sensors & Actuators |
M12.female Pnl.acode.solder Rear.5P(Au) |Amp Te Connectivity 4-2271137-2 | Newark Electronics |
Circular Metric Conn M12 FEMALE PNL ACODE SOLDER | Rapid Electronics |
TE Connectivity Conn M12 Circular F 5 POS Solder ST Cable Mount 5 Terminal 1 Port Automotive | Distrelec |
M12.FEMALE PNL.ACODE.SOLDER REAR.5P(AU) | TE Connectivity 4-2271137-2 | RS Americas |
Where can I find additional details, specifications and documents for a 4-2271137-2?
Additional datasheets, footprints and schematics for 4-2271137-2 are listed on our Part Details page. You can also find images and similar parts to 4-2271137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2271137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2271137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2271137-2 fall under?
The 4-2271137-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4-2271137-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2271137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2271137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2271137-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 4-2271137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2271137-2 often in real-time on the comparison pages.
What if I can't find stock of 4-2271137-2?
You can fill out our help required form which you can use to request a quote for 4-2271137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.