Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 125V |
SVHC | No SVHC (15-Jun-2015) |
For Use With | 5 Pole M12 Sensors & Actuators |
M12.female.a Code.r/A.5P.pg7.(Au) |Amp Te Connectivity 4-2271128-1 | Newark Electronics |
Circular Metric Conn M12 FEMALE A CODE R/A 5P PG7 | Rapid Electronics |
TE Connectivity Conn M12 Circular F 5 POS Crimp RA Cable Mount 5 Terminal 1 Port Automotive | Distrelec |
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE | Farnell |
M12.FEMALE.A CODE.R/A.5P.PG7.(AU) | TE Connectivity 4-2271128-1 | RS Americas |
Where can I find additional details, specifications and documents for a 4-2271128-1?
Additional datasheets, footprints and schematics for 4-2271128-1 are listed on our Part Details page. You can also find images and similar parts to 4-2271128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2271128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2271128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2271128-1 fall under?
The 4-2271128-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4-2271128-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2271128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2271128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2271128-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-2271128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2271128-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2271128-1?
You can fill out our help required form which you can use to request a quote for 4-2271128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.