Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Keying Code | B |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 2µm, 80µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 2mm, .0787in |
Housing Color | Black |
Housing Material | 66 Nylon |
VDE Tested | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Legs |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Strain Relief | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
Sealable | No |
Header Type | Header Only |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn, Header, 6Pos, 1Row, 2Mm, Th | Newark Electronics |
CONN, HEADER, 6POS, 1ROW, 2MM, TH | element14 |
SGI2.0 header assembly TH 6P,key B,BLK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 4-2232826-6 | Internal Number: 4-2232826-6 | TE Connectivity | TE Store |
Connector Shrouded Header 6 Position 2mm Solder Straight Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 4-2232826-6?
Additional datasheets, footprints and schematics for 4-2232826-6 are listed on our Part Details page. You can also find images and similar parts to 4-2232826-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2232826-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2232826-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2232826-6 fall under?
The 4-2232826-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-2232826-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2232826-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2232826-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2232826-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 4-2232826-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2232826-6 often in real-time on the comparison pages.
What if I can't find stock of 4-2232826-6?
You can fill out our help required form which you can use to request a quote for 4-2232826-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.