No distributors results available
View Full Pricing & Stock ComparisonBody Plating | Gold |
---|---|
Conductor Plating Material | Gold |
Number of Connectorized Ends | 2 |
Contact Base Material | Beryllium Copper |
Center Contact Plating | Gold |
Dielectric Material | TFE Fluorocarbon |
Cable Assembly Length | 1.016m, 3.33ft |
Cable Assembly Type | RF Coax Cable Assembly |
Connector Type (End A) | SMPM Straight Plug |
Connector Type (End B) | SMA Right Angle Plug |
Coaxial Cable Type | 405 Flexible |
RF Connector Type | Coax |
Shrink Tubing | Without |
Product Type | Cable Assembly |
Frequency | DC – 12GHz |
Where can I find additional details, specifications and documents for a 4-2221460-0?
Additional datasheets, footprints and schematics for 4-2221460-0 are listed on our Part Details page. You can also find images and similar parts to 4-2221460-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2221460-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2221460-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2221460-0 fall under?
The 4-2221460-0 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 4-2221460-0 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2221460-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2221460-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2221460-0 have stock available?
There is no stock from authorised distributors for 4-2221460-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2221460-0 often in real-time on the comparison pages.
What if I can't find stock of 4-2221460-0?
You can fill out our help required form which you can use to request a quote for 4-2221460-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.