4-2213765-9 Switches by TE Connectivity

AV19 DPM 5A SPOT LED YELLOW 12V

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-2213765-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.01

Distributor Stock
Logo for Avnet America
Avnet America
from US$12.01
-
Buy Now
Logo for Sager
Sager
from US$12.51
-
Buy Now

Specifications

Bushing Style Threaded
Case Material PBT
Actuator Profile Flush
ESD Grounding Terminal Without
Number of Actuators Single
Snap Action Without
Configuration (Pole-Throw) Double Pole - Single Throw
Tactile No
Operating Function Momentary
Detent Style Audible
Support Bracket Without
Contact Current Rating 5A
Switch Contact Plating Material Silver
Bushing Length 19in
Voltage Rating 250VAC
Process Sealed Yes
Mounting Angle Vertical
Mounting Type Panel
Switch Type Pushbutton
Dust Proof Yes
Actuator Style Round
Product Type Switch
Illuminated Yes
Termination Type Wire Lugs

Alternative Descriptions

Pushbutton Switches AV19 DPM 5A SPOT LED YELLOW 12V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-2213765-9?

Additional datasheets, footprints and schematics for 4-2213765-9 are listed on our Part Details page. You can also find images and similar parts to 4-2213765-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-2213765-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2213765-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-2213765-9 fall under?

The 4-2213765-9 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 4-2213765-9 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2213765-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-2213765-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-2213765-9 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4-2213765-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-2213765-9 often in real-time on the comparison pages.

What if I can't find stock of 4-2213765-9?

You can fill out our help required form which you can use to request a quote for 4-2213765-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay