Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-2213764-1 |
Prices starting from US$12.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.52
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$14.63
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$23.72
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
50
in stock
|
Buy Now | |
Farnell
from US$23.02
|
40
in stock
|
Buy Now | |
Avnet America
from US$12.01
|
-
|
Buy Now | |
TTI Europe
from US$12.43
|
-
|
Buy Now | |
Sager
from US$12.51
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Case Material | PBT |
Actuator Profile | Flush |
ESD Grounding Terminal | Without |
Number of Actuators | Single |
Snap Action | Without |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Tactile | No |
Operating Function | Momentary |
Detent Style | Audible |
Support Bracket | Without |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Bushing Length | 19in |
Voltage Rating | 250VAC |
Process Sealed | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Switch Type | Pushbutton |
Dust Proof | Yes |
Actuator Style | Round |
Product Type | Switch |
Illuminated | Yes |
Termination Type | Wire Lugs |
Pushbutton Sw Av19 Dpm 3A Fix Ring Led White 12V |Amp Te Connectivity 4-2213764-1 | Newark Electronics |
Pushbutton SW AV19 DPM 3A FIX RING LED WHITE 12V | Rapid Electronics |
TE Connectivity - AMP P/B AV19 DPM 5A FIX RING LED WHITE 12V | Distrelec |
STANDARD ANTI VANDAL SWITCHES | Farnell |
PB SW DPDT 3A 250V | TTI Europe |
Pushbutton Switches AV19 DPM 3A FIX RING LED WHITE 12V | Sager |
Where can I find additional details, specifications and documents for a 4-2213764-1?
Additional datasheets, footprints and schematics for 4-2213764-1 are listed on our Part Details page. You can also find images and similar parts to 4-2213764-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2213764-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2213764-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2213764-1 fall under?
The 4-2213764-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-2213764-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2213764-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2213764-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2213764-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-2213764-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2213764-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2213764-1?
You can fill out our help required form which you can use to request a quote for 4-2213764-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.