Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
453
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
10,844
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
10,844
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
10,844
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
6,720
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
453
in stock
|
Buy Now | |
element14
from US$1.16
|
453
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now |
LED Family | Everlight EAHP1215 Series, Lumileds Luxeon CoB 105, Sharp Mini Zenigata, Lumileds Luxeon CoB 109, Lumileds Luxeon CoB 107, Nichia S-Series, Everlight JU1215, Lumileds 120206xCx |
---|---|
Optics Alignment | Yes |
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | Everlight, NICHIA, Sharp, Lumileds |
COB Substrate Thickness | 1mm |
Connector & Contact Terminates To | Printed Circuit Board |
Driver on Board | No |
Connector System | Wire-to-Board |
Product Type | LED Holder |
Sealable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Z35 LED HOLDER 12*15MM PANHEAD LEDiL | Rapid Electronics |
TE Connectivity Z35 LED HOLDER 12*15MM PANHEAD LEDiL LED Lighting Mounting Accessories Z35 LED HOLDER 12*15MM PNHEAD LEDiL | Distrelec |
COB LED HOLDER, LUMAWISE Z35, 12MM | Farnell |
Cob Led Holder, 12X15Mm, 3A, 60Vdc Rohs Compliant: Yes |Te Connectivity 4-2213678-3 | Newark Electronics |
COB LED HOLDER, 12X15MM, 3A, 60VDC | element14 |
Holder for LED 2 Position 35mm PAN Head Through Hole Tray | Avnet America |
Z35 Mini LED Holder 12*15MM, Panhead | TE Connectivity 4-2213678-3 | RS Americas |
Where can I find additional details, specifications and documents for a 4-2213678-3?
Additional datasheets, footprints and schematics for 4-2213678-3 are listed on our Part Details page. You can also find images and similar parts to 4-2213678-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2213678-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2213678-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2213678-3 fall under?
The 4-2213678-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 4-2213678-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2213678-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2213678-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2213678-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 4-2213678-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2213678-3 often in real-time on the comparison pages.
What if I can't find stock of 4-2213678-3?
You can fill out our help required form which you can use to request a quote for 4-2213678-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.