Status: | Unknown |
---|---|
Series: | 36541E Series |
RoHS: | Unknown |
Inductance | 43nH |
---|---|
Product Range | 36541E Series |
DC Current Rating | 450mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.52ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 2.5GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0402 [1005 Metric] |
INDUCTOR, 43NH, 5%, 0402 | Farnell |
Wirewound Inductor, 43 nH, 520 Milliohm, ± 5%, 2.5 GHz, 450 mA, 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 4-2176086-2?
Additional datasheets, footprints and schematics for 4-2176086-2 are listed on our Part Details page. You can also find images and similar parts to 4-2176086-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2176086-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2176086-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2176086-2 fall under?
The 4-2176086-2 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 4-2176086-2 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2176086-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2176086-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2176086-2 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 4-2176086-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2176086-2 often in real-time on the comparison pages.
What if I can't find stock of 4-2176086-2?
You can fill out our help required form which you can use to request a quote for 4-2176086-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.