4-2161500-0

Application Tooling

> Benchtop Crimping & Wire Stripping Machines

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-2161500-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-2161500-0
Series Information for 4-2161500-0 - TE Connectivity
  • Status: Active
  • Product Code: D915
  • Global Product Line: 389
  • GPL Description: Application Tooling

Description

AMP 5K/40 CE TERM OVERSIZED GUARD, AF

Specifications

Applicator & Product Style:
OCEAN
Operating Voltage:
100-240 V, 50/60 Hz, Single Phase
Stripping:
No
Splice:
No
Crimp Quality Monitor:
No
Stroke Length:
40mm
Split Cycle:
No
Region:
Worldwide

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Benchtop Crimping and Wire Stripping Machine Single Phase 100V to 240V 50/60Hz 40mm Stroke