Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 44 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Where can I find additional details, specifications and documents for a 4-215911-4?
Additional datasheets, footprints and schematics for 4-215911-4 are listed on our Part Details page. You can also find images and similar parts to 4-215911-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-215911-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-215911-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-215911-4 fall under?
The 4-215911-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-215911-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-215911-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-215911-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-215911-4 have stock available?
There is no stock from authorised distributors for 4-215911-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-215911-4 often in real-time on the comparison pages.
What if I can't find stock of 4-215911-4?
You can fill out our help required form which you can use to request a quote for 4-215911-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.