4-2120871-1 Modular Jacks & Plugs by TE Connectivity

VARIANT 14;METAL JACK,RJ45,CAT5E,90 DEG.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.54

Distributor Stock
Logo for Farnell
Farnell
from US$19.08
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$18.55
128
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.00
128
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$20.46
128
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$15.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$19.63
-
Buy Now
Logo for element14
element14
from US$20.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Cover Color Black
Connector Profile Standard
Shield Plating Material Nickel
Shield Material Copper Alloy
Modular Jack Latch Orientation Standard - Latch Down
Shield Plating Finish Matte
Keyed No
Port Configuration Single Port
Port Matrix Configuration 1 x 1
Status Indicator None
Wiring Pattern Universal
Number of Loaded Positions 8
Connector Contact Density Standard
Number of Positions 8
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold over Nickel
Connector Product Type Connector Kit
Wire Size 22 – 26AWG
Housing Color Black
UL Flammability Rating UL 94V-0
Performance Category Cat 6
Shielded Yes
Packaging Quantity 1
Packaging Method Blister
実装方法 Blister
Modular Jack & Plug Interface Type RJ45
Modular Connector Style Jack
Connectors & Connector Components Type Connector
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Housing Material Temperature Standard

Compatible Parts


Alternative Descriptions

VARIANT 14METAL JACK RJ45 CAT5E 90 DEG. | Rapid Electronics
TE Connectivity VARIANT 14 | Distrelec
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT6 | Farnell
VARIANT 14 | Avnet America
Sealed Ethernet, Rj45, Jack, 8Pos, Cat6 | Newark Electronics


4-2120871-1 Connectors by Unknown

SEALED ETHERNET RJ45 JACK 8POS CAT6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Modular Connector Type RJ45 Jack
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category Cat6
IP Rating -
Connector Mounting Panel Mount
Gender Jack

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-2120871-1?

Additional datasheets, footprints and schematics for 4-2120871-1 are listed on our Part Details page. You can also find images and similar parts to 4-2120871-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-2120871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2120871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-2120871-1 fall under?

The 4-2120871-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-2120871-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2120871-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-2120871-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-2120871-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 4-2120871-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-2120871-1 often in real-time on the comparison pages.

What if I can't find stock of 4-2120871-1?

You can fill out our help required form which you can use to request a quote for 4-2120871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay