Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 3 |
Preloaded | Yes |
Number of Rows | 1 |
Keying | Y |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
Contact Layout | Inline |
端子のタイプ | Tab |
Contact Current Rating (Max) | 14.5A |
Contact Plating Material | Gold |
Tail Plating Material | Tin |
Width | .822in |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 20.9mm |
Tail Length | 3.8mm, .149in |
Length | .913in, 23.2mm |
Height | 13mm, .511in |
Operating Voltage | 300VAC, 300VDC |
Housing Material | Polyester |
Centerline (Pitch) | .295in, 7.5mm |
Housing Color | Natural |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 20 |
Header Type | Shrouded |
Sealable | No |
Series Number | 3000 |
Connector Style | Plug |
Product Type | Connector |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Rectangular Mil Spec Connectors | Rapid Electronics |
TE Connectivity DYNAMIC D3900 H-HDR ASSY 3P Y NATURAL Re | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
Conn Power HDR 3 POS 7.95mm Solder RA Through Hole 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 4-2013519-3?
Additional datasheets, footprints and schematics for 4-2013519-3 are listed on our Part Details page. You can also find images and similar parts to 4-2013519-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2013519-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2013519-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2013519-3 fall under?
The 4-2013519-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-2013519-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2013519-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2013519-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2013519-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 4-2013519-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2013519-3 often in real-time on the comparison pages.
What if I can't find stock of 4-2013519-3?
You can fill out our help required form which you can use to request a quote for 4-2013519-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.