Product Weight | 8g |
---|---|
Antenna Style | External |
Antenna Type | Enclosure |
Number of Ports | 1 |
Cable Length | 7.48in, 190mm |
Product Width | .36in, 9.38mm |
Product Length | 4.09in, 104mm |
Impedance | 50Ω |
VSWR (Max) | < 2.0:1 |
Active Antenna | No |
Wireless Application | Bluetooth, WLAN, ZigBee, Wi-Fi |
Region | Global |
Mounts To | Panel |
Polarization | Linear |
Mounting Retention Type | Snap-In |
Wireless Standard | 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi |
Precision Level | Standard |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Antenna Connector Type | MHF |
Antenna Connection Type | Cable Assembly |
Gain (Max) | 1dB, 0dB |
Frequency Band | 2400 – 2500MHz |
Application by Region | WLAN - Global by Channel - 5150 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2500 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz |
WLAN Dual Band Terminal Antenna 2400MHz to 2500MHz/5150MHz to 5875MHz Vertical Polarization Box | Avnet America |
Where can I find additional details, specifications and documents for a 4-1982564-1?
Additional datasheets, footprints and schematics for 4-1982564-1 are listed on our Part Details page. You can also find images and similar parts to 4-1982564-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1982564-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1982564-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1982564-1 fall under?
The 4-1982564-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 4-1982564-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1982564-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1982564-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1982564-1 have stock available?
Authorised distributors including Chip One Stop, RS and Avnet America have stock available or on a lead time for 4-1982564-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1982564-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1982564-1?
You can fill out our help required form which you can use to request a quote for 4-1982564-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.