4-1971956-3 PCB Connectors by TE Connectivity

3P, RAST 5 Tab Header, THV

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.90
1,160
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.11
1,160
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.94
1,160
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.87
1,160
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 3
Number of Rows 1
Keying & Polarized Position Locations 1C, 3D
PCB Contact Termination Area Plating Material Tin
Mating Tab Thickness .032in, .81mm
Contact Base Material Copper Alloy
Mating Tab Width 6.35mm, .25in
Contact Retention Within Housing Without
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 149.606µin, 3.8µm
Centerline (Pitch) 5mm, .197in
Housing Color Blue
Housing Material Nylon
UL Flammability Rating UL 94V-0
Circuit Application Power
Packaging Quantity 108
実装方法 Loose Piece
Packaging Method Loose Piece
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Header Type Shrouded
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .138in, 3.5mm

Alternative Descriptions

Headers & Wire Housings 3P Rast 5 Tab Header Thv |Amp Te Connectivity 4-1971956-3 | Newark Electronics
Headers&Wire Housings 3P RAST 5 TAB HEADER THV | Rapid Electronics
TE Connectivity 3P RAST 5 Tab Header THV Board Connector 3 Contact(s) 1 Row(s) Male Straight Solder Terminal Blue Insulator | Distrelec
3P, RAST 5 TAB HEADER, THV | Avnet America


4-1971956-3 . Unknown Parts by Unknown

CONNECTOR HEADER 3POS 1ROW 5MM

Status: Unknown
Series: RAST Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5mm
No. of Contacts 3Contacts
Gender Header
Product Range RAST Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1971956-3?

Additional datasheets, footprints and schematics for 4-1971956-3 are listed on our Part Details page. You can also find images and similar parts to 4-1971956-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1971956-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1971956-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1971956-3 fall under?

The 4-1971956-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 4-1971956-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1971956-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1971956-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1971956-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1971956-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1971956-3 often in real-time on the comparison pages.

What if I can't find stock of 4-1971956-3?

You can fill out our help required form which you can use to request a quote for 4-1971956-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay