Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.14 |
No stock
|
Buy Now | |
Newark Electronics | US$0.14 |
70,330
|
Buy Now | |
Rapid Electronics | US$0.10 |
70,330
|
Buy Now | |
Chip One Stop | US$0.10 |
70,330
|
Buy Now | |
Distrelec | US$0.12 |
70,330
|
Buy Now | |
Farnell | US$0.14 |
56,500
|
Buy Now | |
Avnet America | US$0.10 |
-
|
Buy Now | |
element14 | US$0.14 |
-
|
Buy Now | |
TE Store | US$0.17 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Row-to-Row Spacing | .205in, 5.2mm |
---|---|
Number of Power Positions | 4 |
Keying | D |
Number of Rows | 2 |
Number of Signal Positions | 4 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 2µm, 78.73µin |
Contact Current Rating (Max) | 4A |
Contact Retention | With |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Length | 9mm, .354in |
Wire Size | .081 – .517mm², 28 – 20AWG, 155.91 – 1045.97CMA |
Height | 12.4mm, .488in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PA 66 GF |
Housing Color | Yellow |
Centerline (Pitch) | .129in, 3.3mm |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Mating Retention Type | Locking Latch, Latch |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Receptacle |
Housing Type | Plug Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Plug |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers&wire Housings Gi Conn 3.3 Plug Hsg 4P |Amp Te Connectivity 4-1971905-2 | Newark Electronics |
Headers&Wire Housings GI CONN 3.3 PLUG HSG 4P | Rapid Electronics |
TE Connectivity - AMP PLUG HOUSING 4PKEYING-DNEW GIC3.3 | Distrelec |
Grace Inertia Plug 4P Key-D 3.3 | RS |
CONN HOUSING, HEADER, 4POS, 2ROW, 3.3MM | element14 |
Special Order: PLUG HOUSING 4POS,KEYING-D,NEW GIC3.3 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.3 mm Housing Plug Wire-to-Board 4 | Glow Wire Grace Inertia Plug | Part Number: 4-1971905-2 | Internal Number: 4-1971905-2 | 3.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-1971905-2?
Additional datasheets, footprints and schematics for 4-1971905-2 are listed on our Part Details page. You can also find images and similar parts to 4-1971905-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1971905-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1971905-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1971905-2 fall under?
The 4-1971905-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1971905-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1971905-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1971905-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1971905-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1971905-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1971905-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1971905-2?
You can fill out our help required form which you can use to request a quote for 4-1971905-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.