4-1971794-1 Rectangular Connectors by TE Connectivity

NEW GI CONN2.5 TPA 4P BLACK

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.06


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.08
2,379
Buy Now
Logo for Rapid Electronics Rapid Electronics US$0.06
2,379
Buy Now
Logo for Chip One Stop Chip One Stop US$0.06
2,379
Buy Now
Logo for Avnet America Avnet America US$0.06
-
Buy Now
Logo for Boersig Boersig -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

UL Flammability Rating UL 94V-0
Accessory Type TPA (Terminal Position Assurance)
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

New Gi Conn2.5 Tpa 4P Black |Amp Te Connectivity 4-1971794-1 | Newark Electronics
TE Connectivity - AMP GI CONN 2.5 TPA 4P BLACK | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1971794-1?

Additional datasheets, footprints and schematics for 4-1971794-1 are listed on our Part Details page. You can also find images and similar parts to 4-1971794-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1971794-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1971794-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1971794-1 fall under?

The 4-1971794-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.

Can I view similar or alternative parts?

You can view similar parts to 4-1971794-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1971794-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1971794-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1971794-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1971794-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1971794-1 often in real-time on the comparison pages.

What if I can't find stock of 4-1971794-1?

You can fill out our help required form which you can use to request a quote for 4-1971794-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay