Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.67
|
5,414
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
5,414
in stock
|
Buy Now | |
Rapid Electronics
from US$3.54
|
5,414
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
5,414
in stock
|
Buy Now | |
Farnell
from US$5.51
|
4,340
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
240
in stock
|
Buy Now |
Ejector Type | Standard |
---|---|
Number of Positions | 240 |
Module Orientation | Vertical |
Contact Current Rating (Max) | .75A |
Centerline (Pitch) | 1mm, .039in |
Connector Mounting Type | Board Mount |
Polarization | Left |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
DRAM Type | Double Data Rate (DDR) 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 1.9mm, .075in |
Product Type | Socket |
Sealable | No |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 311°F, -55 – 155°C |
4-1932000-7 - Vertical Ddr3 Dimm 240 Position |Amp Te Connectivity 4-1932000-7 | Newark Electronics |
DIMM Connectors VERT DDR3 DIMM 240P 3.18mm | Rapid Electronics |
TE Connectivity VERTICAL DDR3 DIMM 240 POSITION Card Edg | Distrelec |
CONNECTOR, DIMM SOCKET, 240POS | Farnell |
Conn DIMM Socket SKT 240 POS 1mm Solder ST Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 4-1932000-7?
Additional datasheets, footprints and schematics for 4-1932000-7 are listed on our Part Details page. You can also find images and similar parts to 4-1932000-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1932000-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1932000-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1932000-7 fall under?
The 4-1932000-7 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 4-1932000-7 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1932000-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1932000-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1932000-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1932000-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1932000-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1932000-7?
You can fill out our help required form which you can use to request a quote for 4-1932000-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.